Vishay Precision Group Resistor, 10 Ohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors Y008910R0000BR0L

Description
RESISTOR, 10 OHM, 300MW, ±0.1%; Resistance:10ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Description
RESISTOR, 10 OHM, 300MW, ±0.1%; Resistance:10ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10 Ohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P5611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
58P5611
Resistor, 10 Ohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors 58P5611
RESISTOR, 10 OHM, 300MW, ±0.1%; Resistance:10ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 10 OHM, 300MW, ±0.1%; Resistance:10ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5611
Product Name Resistor, 10 Ohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details