Vishay Precision Group METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK Y008910K0000TR0L

Description
METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK - Y008910K0000TR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK
Y008910K0000TR0L
METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK Y008910K0000TR0L
METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK

METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK

Supplier's Site
Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 19P1874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
19P1874
Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 19P1874
RESISTOR, 10KOHM, 300MW, ±0.01%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 10KOHM, 300MW, ±0.01%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y008910K0000TR0L 19P1874
Product Name METAL FOIL,.6W,10K ,.01%,R/.01% ,BULK Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details