Vishay Precision Group METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK Y008910K0000TP0L

Description
METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK - Y008910K0000TP0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK
Y008910K0000TP0L
METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK Y008910K0000TP0L
METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK

METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK

Supplier's Site
Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P5576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
58P5576
Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 58P5576
RESISTOR, 10KOHM, 300MW, ±0.01%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 10KOHM, 300MW, ±0.01%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y008910K0000TP0L 58P5576
Product Name METAL FOIL,.6W,10K ,.01%,P/.1% ,BULK Resistor, 10Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.0100 to 0.1000 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details