Vishay Precision Group METAL FOIL,.6W,10K,.1%,R/.01%,BULK Y008910K0000BR0L

Description
METAL FOIL,.6W,10K,.1%,R/. 01%,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,10K,.1%,R/. 01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,10K,.1%,R/.01%,BULK - Y008910K0000BR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,10K,.1%,R/.01%,BULK
Y008910K0000BR0L
METAL FOIL,.6W,10K,.1%,R/.01%,BULK Y008910K0000BR0L
METAL FOIL,.6W,10K,.1%,R/. 01%,BULK

METAL FOIL,.6W,10K,.1%,R/.01%,BULK

Supplier's Site
Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P5571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
58P5571
Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors 58P5571
RESISTOR, 10KOHM, 300MW, ±0.1%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 10KOHM, 300MW, ±0.1%; Resistance:10kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y008910K0000BR0L 58P5571
Product Name METAL FOIL,.6W,10K,.1%,R/.01%,BULK Resistor, 10Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers