Vishay Intertechnology, Inc. METAL FOIL 102K,.01%,R/.01%, BULK Y0089102K000TR0L

Description
METAL FOIL 102K,.01%,R/.01%, BULK
Request a Quote
Description
METAL FOIL 102K,.01%,R/.01%, BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL 102K,.01%,R/.01%, BULK - Y0089102K000TR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL 102K,.01%,R/.01%, BULK
Y0089102K000TR0L
METAL FOIL 102K,.01%,R/.01%, BULK Y0089102K000TR0L
METAL FOIL 102K,.01%,R/.01%, BULK

METAL FOIL 102K,.01%,R/.01%, BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number Y0089102K000TR0L
Product Name METAL FOIL 102K,.01%,R/.01%, BULK
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details