Vishay Precision Group Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole Y0089100K000TR0L

Description
Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole - Y0089100K000TR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole
Y0089100K000TR0L
Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole Y0089100K000TR0L
Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole

Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole

Supplier's Site
Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P5625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
58P5625
Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 58P5625
RESISTOR, 100KOHM, 300MW, ±0.01%; Resistance:100kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 100KOHM, 300MW, ±0.01%; Resistance:100kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0089100K000TR0L 58P5625
Product Name Res Metal Foil 100K Ohm 0.01% 3/10W|3/5W ¦5ppm/¦C|¦10ppm/¦C 0.01% RDL Thru-Hole Resistor, 100Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging ThroughHole Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 5 to 10 ±ppm/°C
Power Rating 5 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details