Vishay Precision Group METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK Y0089100K000BP0L

Description
METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK - Y0089100K000BP0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK
Y0089100K000BP0L
METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK Y0089100K000BP0L
METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK

METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK

Supplier's Site
Resistor, 100Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P5620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
58P5620
Resistor, 100Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors 58P5620
RESISTOR, 100KOHM, 300MW, ±0.1%; Resistance:100kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 100KOHM, 300MW, ±0.1%; Resistance:100kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0089100K000BP0L 58P5620
Product Name METAL FOIL,.6W,100K ,.1%,P/.1% ,BULK Resistor, 100Kohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers