Vishay Precision Group Through Hole Resistors Y00781K00000B9L

Description
1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1061-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1061-ND
Through Hole Resistors 804-1061-ND
1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 1K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors - 45AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors
45AC9675
Res, 1K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors 45AC9675
RES, 1K, 0.10%, 300MW, RADIAL; Resistance:1kohm; Product Range:VHP100 Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

RES, 1K, 0.10%, 300MW, RADIAL; Resistance:1kohm; Product Range:VHP100 Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1061-ND 45AC9675
Product Name Through Hole Resistors Res, 1K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details