Vishay Precision Group Through Hole Resistors Y0078100R000B9L

Description
100 Ohms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1058-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1058-ND
Through Hole Resistors 804-1058-ND
100 Ohms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 100R, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors - 45AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors
45AC9676
Res, 100R, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors 45AC9676
RES, 100R, 0.10%, 300MW, RADIAL; Resistance:100ohm; Product Range:VHP100 Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

RES, 100R, 0.10%, 300MW, RADIAL; Resistance:100ohm; Product Range:VHP100 Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1058-ND 45AC9676
Product Name Through Hole Resistors Res, 100R, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details