VISHAY INTERTECHNOLOGY, INC.
Y0076V0297BA9L -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
Y0076V0297BA9L
Description
VHD144T 3K/6K4 B A
Request a Quote
Email Supplier
Datasheet
Description
VHD144T 3K/6K4 B A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
804-Y0076V0297BA9L-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
ThroughHole; Radial - 3 Leads
|
|
Resistance Range
|
3000 to 6400 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
2 suppliers
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details