Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays Y0076V0226BT9L

Description
Win Source Part Number: 1349121-Y0076V0226BT 9L Category: Resistors - Resistor Networks, Arrays Series: VHD144 Package: Bulk Size / Dimension: 0.398" L x 0.185" W (10.11mm x 4.70mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.525" (13.33mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Resistance (Ohms): 9k, 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0050 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1349121-Y0076V0226BT 9L Category: Resistors - Resistor Networks, Arrays Series: VHD144 Package: Bulk Size / Dimension: 0.398" L x 0.185" W (10.11mm x 4.70mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.525" (13.33mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Resistance (Ohms): 9k, 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0050 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1349121-Y0076V0226BT9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1349121-Y0076V0226BT9L
Resistors - Resistor Networks, Arrays 1349121-Y0076V0226BT9L
Win Source Part Number: 1349121-Y0076V0226BT 9L Category: Resistors - Resistor Networks, Arrays Series: VHD144 Package: Bulk Size / Dimension: 0.398" L x 0.185" W (10.11mm x 4.70mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.525" (13.33mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±2ppm/°C Resistance (Ohms): 9k, 10k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0050 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1349121-Y0076V0226BT9L
Category: Resistors - Resistor Networks, Arrays
Series: VHD144
Package: Bulk
Size / Dimension: 0.398" L x 0.185" W (10.11mm x 4.70mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.525" (13.33mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±2ppm/°C
Resistance (Ohms): 9k, 10k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Resistor Matching Ratio: ±0.01%
Resistor-Ratio-Drift: ±0.1ppm/°C
HTSUS: 8533.21.0050
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1349121-Y0076V0226BT9L
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 9000 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details