Vishay Precision Group Vhd144 5K/5K A A Vishay Foil Resistors Y0076V0002AA0L

Description
VHD144 5K/5K A A
Description
VHD144 5K/5K A A

Suppliers

Company
Product
Description
Supplier Links
Vhd144 5K/5K A A Vishay Foil Resistors - 58P5278 - Newark, An Avnet Company
Chicago, IL, United States
Vhd144 5K/5K A A Vishay Foil Resistors
58P5278
Vhd144 5K/5K A A Vishay Foil Resistors 58P5278
VHD144 5K/5K A A

VHD144 5K/5K A A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5278
Product Name Vhd144 5K/5K A A Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details