Vishay Precision Group Through Hole Resistors Y00759K09000D0L

Description
9.09 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
9.09 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y00759K09000D0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00759K09000D0L-ND
Through Hole Resistors Y00759K09000D0L-ND
9.09 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

9.09 kOhms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet
Vsr 9K0900 0.5% Vishay Foil Resistors - 58P5255 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 9K0900 0.5% Vishay Foil Resistors
58P5255
Vsr 9K0900 0.5% Vishay Foil Resistors 58P5255
VSR 9K0900 0.5%

VSR 9K0900 0.5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y00759K09000D0L-ND 58P5255
Product Name Through Hole Resistors Vsr 9K0900 0.5% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers