Vishay Precision Group Vsr 909R000 1% Vishay Foil Resistors Y0075909R000F0L

Description
VSR 909R000 1%
Description
VSR 909R000 1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 909R000 1% Vishay Foil Resistors - 58P5264 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 909R000 1% Vishay Foil Resistors
58P5264
Vsr 909R000 1% Vishay Foil Resistors 58P5264
VSR 909R000 1%

VSR 909R000 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5264
Product Name Vsr 909R000 1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details