VISHAY PRECISION GROUP
Y00758K00000T9L -- VSRT 8K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrt 8K0000 0.01% Vishay Foil Resistors
Y00758K00000T9L
Description
VSRT 8K0000 0.01%
Description
VSRT 8K0000 0.01%
Suppliers
Vsrt 8K0000 0.01% Vishay Foil Resistors
58P5218
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5218 |
|
Product Name
|
Vsrt 8K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers