Vishay Precision Group Vsr 80K000 0.1% Vishay Foil Resistors Y007580K0000B0L

Description
VSR 80K000 0.1%
Description
VSR 80K000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 80K000 0.1% Vishay Foil Resistors - 58P5226 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 80K000 0.1% Vishay Foil Resistors
58P5226
Vsr 80K000 0.1% Vishay Foil Resistors 58P5226
VSR 80K000 0.1%

VSR 80K000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5226
Product Name Vsr 80K000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers