Vishay Precision Group Vsrt 75R000 0.02% Vishay Foil Resistors Y007575R0000Q9L

Description
VSRT 75R000 0.02%
Description
VSRT 75R000 0.02%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 75R000 0.02% Vishay Foil Resistors - 58P5210 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 75R000 0.02% Vishay Foil Resistors
58P5210
Vsrt 75R000 0.02% Vishay Foil Resistors 58P5210
VSRT 75R000 0.02%

VSRT 75R000 0.02%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5210
Product Name Vsrt 75R000 0.02% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details