VISHAY PRECISION GROUP
Y007568R0000B0L -- VSR 68R000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 68R000 0.1% Vishay Foil Resistors
Y007568R0000B0L
Description
VSR 68R000 0.1%
Description
VSR 68R000 0.1%
Suppliers
Vsr 68R000 0.1% Vishay Foil Resistors
58P5183
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5183 |
|
Product Name
|
Vsr 68R000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
499000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers