Vishay Precision Group Vsr 685R05 0.01% Vishay Foil Resistors Y0075685R050T0L

Description
VSR 685R05 0.01%
Description
VSR 685R05 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr 685R05 0.01% Vishay Foil Resistors - 58P5188 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 685R05 0.01% Vishay Foil Resistors
58P5188
Vsr 685R05 0.01% Vishay Foil Resistors 58P5188
VSR 685R05 0.01%

VSR 685R05 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5188
Product Name Vsr 685R05 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details