Vishay Precision Group Vsr 560R00 0.1% Vishay Foil Resistors Y0075560R000B0L

Description
VSR 560R00 0.1%
Description
VSR 560R00 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 560R00 0.1% Vishay Foil Resistors - 58P5157 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 560R00 0.1% Vishay Foil Resistors
58P5157
Vsr 560R00 0.1% Vishay Foil Resistors 58P5157
VSR 560R00 0.1%

VSR 560R00 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5157
Product Name Vsr 560R00 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details