Vishay Precision Group Vsr 53R6000 0.25% Vishay Foil Resistors Y007553R6000C0L

Description
VSR 53R6000 0.25%
Description
VSR 53R6000 0.25%

Suppliers

Company
Product
Description
Supplier Links
Vsr 53R6000 0.25% Vishay Foil Resistors - 58P5150 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 53R6000 0.25% Vishay Foil Resistors
58P5150
Vsr 53R6000 0.25% Vishay Foil Resistors 58P5150
VSR 53R6000 0.25%

VSR 53R6000 0.25%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5150
Product Name Vsr 53R6000 0.25% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details