Vishay Precision Group Vsr 502R500 0.1% Vishay Foil Resistors Y0075502R500B0L

Description
VSR 502R500 0.1%
Description
VSR 502R500 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 502R500 0.1% Vishay Foil Resistors - 58P5137 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 502R500 0.1% Vishay Foil Resistors
58P5137
Vsr 502R500 0.1% Vishay Foil Resistors 58P5137
VSR 502R500 0.1%

VSR 502R500 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5137
Product Name Vsr 502R500 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details