VISHAY PRECISION GROUP
Y00754R99000F0L -- VSR 4R9900 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 4R9900 1.0% Vishay Foil Resistors
Y00754R99000F0L
Description
VSR 4R9900 1.0%
Description
VSR 4R9900 1.0%
Suppliers
Vsr 4R9900 1.0% Vishay Foil Resistors
58P5080
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5080 |
|
Product Name
|
Vsr 4R9900 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
6 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details