Vishay Precision Group Vsrt 4K7000 1.0% Vishay Foil Resistors Y00754K70000F9L

Description
VSRT 4K7000 1.0%
Description
VSRT 4K7000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 4K7000 1.0% Vishay Foil Resistors - 58P5070 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 4K7000 1.0% Vishay Foil Resistors
58P5070
Vsrt 4K7000 1.0% Vishay Foil Resistors 58P5070
VSRT 4K7000 1.0%

VSRT 4K7000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5070
Product Name Vsrt 4K7000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details