Vishay Precision Group Vsr 4K4200 1.0% Vishay Foil Resistors Y00754K42000F0L

Description
VSR 4K4200 1.0%
Description
VSR 4K4200 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 4K4200 1.0% Vishay Foil Resistors - 58P5067 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 4K4200 1.0% Vishay Foil Resistors
58P5067
Vsr 4K4200 1.0% Vishay Foil Resistors 58P5067
VSR 4K4200 1.0%

VSR 4K4200 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5067
Product Name Vsr 4K4200 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details