Vishay Precision Group Vsr 47K500 1.0% Vishay Foil Resistors Y007547K5000F0L

Description
VSR 47K500 1.0%
Description
VSR 47K500 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 47K500 1.0% Vishay Foil Resistors - 58P5096 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 47K500 1.0% Vishay Foil Resistors
58P5096
Vsr 47K500 1.0% Vishay Foil Resistors 58P5096
VSR 47K500 1.0%

VSR 47K500 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5096
Product Name Vsr 47K500 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details