Vishay Precision Group Vsrt 40R000 0.02% Vishay Foil Resistors Y007540R0000Q9L

Description
VSRT 40R000 0.02%
Description
VSRT 40R000 0.02%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 40R000 0.02% Vishay Foil Resistors - 58P5087 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 40R000 0.02% Vishay Foil Resistors
58P5087
Vsrt 40R000 0.02% Vishay Foil Resistors 58P5087
VSRT 40R000 0.02%

VSRT 40R000 0.02%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5087
Product Name Vsrt 40R000 0.02% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details