VISHAY PRECISION GROUP
Y007540K9600T9L -- VSRT 40K960 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrt 40K960 0.01% Vishay Foil Resistors
Y007540K9600T9L
Description
VSRT 40K960 0.01%
Description
VSRT 40K960 0.01%
Suppliers
Vsrt 40K960 0.01% Vishay Foil Resistors
58P5085
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5085 |
|
Product Name
|
Vsrt 40K960 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
5900 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
3.00E-4 ohms
Power Rating
5 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers