VISHAY PRECISION GROUP
Y0075408R000B0L -- VSR 408R00 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 408R00 0.1% Vishay Foil Resistors
Y0075408R000B0L
Description
VSR 408R00 0.1%
Description
VSR 408R00 0.1%
Suppliers
Vsr 408R00 0.1% Vishay Foil Resistors
58P5091
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5091 |
|
Product Name
|
Vsr 408R00 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0330 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details