VISHAY PRECISION GROUP
Y00753K90000F9L -- VSRT 3K9000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrt 3K9000 1.0% Vishay Foil Resistors
Y00753K90000F9L
Description
VSRT 3K9000 1.0%
Description
VSRT 3K9000 1.0%
Suppliers
Vsrt 3K9000 1.0% Vishay Foil Resistors
58P5005
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P5005 |
|
Product Name
|
Vsrt 3K9000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
2.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
52300 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details