VISHAY PRECISION GROUP
Y00753K32000F0L -- VSR 3K3200 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 3K3200 1.0% Vishay Foil Resistors
Y00753K32000F0L
Description
VSR 3K3200 1.0%
Description
VSR 3K3200 1.0%
Suppliers
Vsr 3K3200 1.0% Vishay Foil Resistors
58P4997
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4997 |
|
Product Name
|
Vsr 3K3200 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
27400 ohms
View Details
2 suppliers
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers