Vishay Precision Group Vsr 39K200 1.0% Vishay Foil Resistors Y007539K2000F0L

Description
VSR 39K200 1.0%
Description
VSR 39K200 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 39K200 1.0% Vishay Foil Resistors - 58P5049 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 39K200 1.0% Vishay Foil Resistors
58P5049
Vsr 39K200 1.0% Vishay Foil Resistors 58P5049
VSR 39K200 1.0%

VSR 39K200 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5049
Product Name Vsr 39K200 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details