Vishay Precision Group Vsr 392R00 0.01% Vishay Foil Resistors Y0075392R000T0L

Description
VSR 392R00 0.01%
Description
VSR 392R00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr 392R00 0.01% Vishay Foil Resistors - 58P5059 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 392R00 0.01% Vishay Foil Resistors
58P5059
Vsr 392R00 0.01% Vishay Foil Resistors 58P5059
VSR 392R00 0.01%

VSR 392R00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5059
Product Name Vsr 392R00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details