Vishay Precision Group Vsr 33R000 0.1% Vishay Foil Resistors Y007533R0000B0L

Description
VSR 33R000 0.1%
Description
VSR 33R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 33R000 0.1% Vishay Foil Resistors - 58P5028 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 33R000 0.1% Vishay Foil Resistors
58P5028
Vsr 33R000 0.1% Vishay Foil Resistors 58P5028
VSR 33R000 0.1%

VSR 33R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5028
Product Name Vsr 33R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details