Vishay Precision Group Vsrt 32K0000 0.1% Vishay Foil Resistors Y007532K0000B9L

Description
VSRT 32K0000 0.1%
Description
VSRT 32K0000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 32K0000 0.1% Vishay Foil Resistors - 58P5020 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 32K0000 0.1% Vishay Foil Resistors
58P5020
Vsrt 32K0000 0.1% Vishay Foil Resistors 58P5020
VSRT 32K0000 0.1%

VSRT 32K0000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5020
Product Name Vsrt 32K0000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers