Vishay Precision Group Vsrt 320R000 0.01% Vishay Foil Resistors Y0075320R000T9L

Description
VSRT 320R000 0.01%
Description
VSRT 320R000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 320R000 0.01% Vishay Foil Resistors - 58P5024 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 320R000 0.01% Vishay Foil Resistors
58P5024
Vsrt 320R000 0.01% Vishay Foil Resistors 58P5024
VSRT 320R000 0.01%

VSRT 320R000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5024
Product Name Vsrt 320R000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details