2 Ohms ±0.5% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y00752R00000D9L-ND | 58P4920 |
| Product Name | Through Hole Resistors | Vsrt 2R00000 0.5% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Resistance Range | 2 ohms |