Vishay Precision Group Vsr 2K7000 0.1% Vishay Foil Resistors Y00752K70000B0L

Description
VSR 2K7000 0.1%
Description
VSR 2K7000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 2K7000 0.1% Vishay Foil Resistors - 58P4917 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 2K7000 0.1% Vishay Foil Resistors
58P4917
Vsr 2K7000 0.1% Vishay Foil Resistors 58P4917
VSR 2K7000 0.1%

VSR 2K7000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4917
Product Name Vsr 2K7000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details