Vishay Precision Group Vsr 2K58000 1.0% Vishay Foil Resistors Y00752K58000F0L

Description
VSR 2K58000 1.0%
Description
VSR 2K58000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 2K58000 1.0% Vishay Foil Resistors - 58P4914 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 2K58000 1.0% Vishay Foil Resistors
58P4914
Vsr 2K58000 1.0% Vishay Foil Resistors 58P4914
VSR 2K58000 1.0%

VSR 2K58000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4914
Product Name Vsr 2K58000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details