Vishay Precision Group Vsr 2K5000 0.1% Vishay Foil Resistors Y00752K50000B0L

Description
VSR 2K5000 0.1%
Description
VSR 2K5000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 2K5000 0.1% Vishay Foil Resistors - 58P4907 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 2K5000 0.1% Vishay Foil Resistors
58P4907
Vsr 2K5000 0.1% Vishay Foil Resistors 58P4907
VSR 2K5000 0.1%

VSR 2K5000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4907
Product Name Vsr 2K5000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers