Vishay Precision Group Vsr 2K2000 0.1% Vishay Foil Resistors Y00752K20000B0L

Description
VSR 2K2000 0.1%
Description
VSR 2K2000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 2K2000 0.1% Vishay Foil Resistors - 58P4892 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 2K2000 0.1% Vishay Foil Resistors
58P4892
Vsr 2K2000 0.1% Vishay Foil Resistors 58P4892
VSR 2K2000 0.1%

VSR 2K2000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4892
Product Name Vsr 2K2000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details