Vishay Precision Group Vsr 2K0480 0.01% Vishay Foil Resistors Y00752K04800T0L

Description
VSR 2K0480 0.01%
Description
VSR 2K0480 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsr 2K0480 0.01% Vishay Foil Resistors - 58P4888 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 2K0480 0.01% Vishay Foil Resistors
58P4888
Vsr 2K0480 0.01% Vishay Foil Resistors 58P4888
VSR 2K0480 0.01%

VSR 2K0480 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4888
Product Name Vsr 2K0480 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details