VISHAY PRECISION GROUP
Y00752K00000F0L -- VSR 2K0000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 2K0000 1.0% Vishay Foil Resistors
Y00752K00000F0L
Description
VSR 2K0000 1.0%
Description
VSR 2K0000 1.0%
Suppliers
Vsr 2K0000 1.0% Vishay Foil Resistors
58P4882
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4882 |
|
Product Name
|
Vsr 2K0000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
180 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers