Vishay Precision Group Vsrt 2K00000 0.1% Vishay Foil Resistors Y00752K00000B9L

Description
VSRT 2K00000 0.1%
Description
VSRT 2K00000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 2K00000 0.1% Vishay Foil Resistors - 58P4881 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 2K00000 0.1% Vishay Foil Resistors
58P4881
Vsrt 2K00000 0.1% Vishay Foil Resistors 58P4881
VSRT 2K00000 0.1%

VSRT 2K00000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4881
Product Name Vsrt 2K00000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details