Vishay Precision Group Vsr 274R00 1.0% Vishay Foil Resistors Y0075274R000F0L

Description
VSR 274R00 1.0%
Description
VSR 274R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 274R00 1.0% Vishay Foil Resistors - 58P4980 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 274R00 1.0% Vishay Foil Resistors
58P4980
Vsr 274R00 1.0% Vishay Foil Resistors 58P4980
VSR 274R00 1.0%

VSR 274R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4980
Product Name Vsr 274R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details