Vishay Precision Group
Resistor-Misc
Y0075270R000B0L
Description
Resistor-Misc
-
ASAP Semiconductor LLC
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Resistor-Misc
Request a Quote
Email Supplier
Suppliers
Vsr 270R00 0.1% Vishay Foil Resistors
58P4978
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
Y0075270R000B0L |
58P4978 |
|
Product Name
|
Resistor-Misc |
Vsr 270R00 0.1% Vishay Foil Resistors |
|
Configuration
|
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.27 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details