Vishay Precision Group Vsrt 240R00 1.0% Vishay Foil Resistors Y0075240R000F9L

Description
VSRT 240R00 1.0%
Description
VSRT 240R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsrt 240R00 1.0% Vishay Foil Resistors - 58P4958 - Newark, An Avnet Company
Chicago, IL, United States
Vsrt 240R00 1.0% Vishay Foil Resistors
58P4958
Vsrt 240R00 1.0% Vishay Foil Resistors 58P4958
VSRT 240R00 1.0%

VSRT 240R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4958
Product Name Vsrt 240R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details