Vishay Precision Group Vsr 221R00 1.0% Vishay Foil Resistors Y0075221R000F0L

Description
VSR 221R00 1.0%
Description
VSR 221R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsr 221R00 1.0% Vishay Foil Resistors - 58P4942 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 221R00 1.0% Vishay Foil Resistors
58P4942
Vsr 221R00 1.0% Vishay Foil Resistors 58P4942
VSR 221R00 1.0%

VSR 221R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4942
Product Name Vsr 221R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details