Vishay Precision Group Vsr 20R000 0.1% Vishay Foil Resistors Y007520R0000B0L

Description
VSR 20R000 0.1%
Description
VSR 20R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsr 20R000 0.1% Vishay Foil Resistors - 58P4928 - Newark, An Avnet Company
Chicago, IL, United States
Vsr 20R000 0.1% Vishay Foil Resistors
58P4928
Vsr 20R000 0.1% Vishay Foil Resistors 58P4928
VSR 20R000 0.1%

VSR 20R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P4928
Product Name Vsr 20R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details