VISHAY PRECISION GROUP
Y00751K92000Q0L -- VSR 1K9200 0.02% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr 1K9200 0.02% Vishay Foil Resistors
Y00751K92000Q0L
Description
VSR 1K9200 0.02%
Description
VSR 1K9200 0.02%
Suppliers
Vsr 1K9200 0.02% Vishay Foil Resistors
58P4746
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P4746 |
|
Product Name
|
Vsr 1K9200 0.02% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
470 ohms
View Details
2 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range
1000 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details